FORD - WSD-M2A137-B5
ALUMINUM, SILICON COPPER MAGNESIUM ALLOYS ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 12 September 2003 |
| Status: | active |
| Page Count: | 2 |
scope:
1. SCOPE
The materials defined by these specifications are a series of high silicon aluminum alloys suitable for gravity die casting, which contain copper, nickel and magnesium to enhance elevated temperature properties.
Document History
WSD-M2A137-B5
September 12, 2003
ALUMINUM, SILICON COPPER MAGNESIUM ALLOYS ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The materials defined by these specifications are a series of high silicon aluminum alloys suitable for gravity die casting, which contain copper, nickel and magnesium to enhance elevated...
September 29, 1993
ALUMINUM, SILICON COPPER MAGNESIUM ALLOYS
1. SCOPE The materials defined by these specifications are a series of high silicon aluminum alloys suitable for gravity die casting, which contain copper, nickel and magnesium to enhance elevated...