DS 5106

Immunity of electrical equipment against conducted and radiated signals in the frequency range 150 kHz - 12 GHz

inactive, Most Current
Organization: DS
Publication Date: 1 January 1987
Status: inactive
ICS Code (Electrical engineering in general): 29.020
scope:

The purpose of this standard is to define environmental clas ses and to specify test classes and severity levels for elec trical equipment as regards the immunity against conducted a nd/or radiated signals in the frequency range 150 kHz - 12Gh z

Document History

DS 5106
January 1, 1987
Immunity of electrical equipment against conducted and radiated signals in the frequency range 150 kHz - 12 GHz
The purpose of this standard is to define environmental clas ses and to specify test classes and severity levels for elec trical equipment as regards the immunity against conducted a nd/or radiated...
Advertisement