ETSI - PRETS 300 462-2

Transmission and Multiplexing (TM); Generic Requirements for Synchronization Networks; Part 2: Synchronization Network Architecture

inactive
Organization: ETSI
Publication Date: 1 January 1996
Status: inactive
Page Count: 19
scope:

This final draft European Telecommunication Standard (ETS) specifies the architectural principles that should be applied for the design of synchronization networks that are suitable for the synchronization of Synchronous Digital Hierarchy (SDH) and Plesiochronous Digital Hierarchy (PDH) networks. It supports the construction of synchronization networks that support both the short term stability requirements of SDH networks and the long term stability requirements of PDH networks. It applies to the design of new synchronization networks. It does not characterize existing PDH synchronization networks.

NOTE: Parts 4 and 6 of this ETS are being developed by STC TM 3 and are not yet available.

Document History

January 1, 1996
Transmission and Multiplexing (TM); Generic Requirements for Synchronization Networks; Part 2: Synchronization Network Architecture
A description is not available for this item.
PRETS 300 462-2
January 1, 1996
Transmission and Multiplexing (TM); Generic Requirements for Synchronization Networks; Part 2: Synchronization Network Architecture
This final draft European Telecommunication Standard (ETS) specifies the architectural principles that should be applied for the design of synchronization networks that are suitable for the...
January 1, 1995
Transmission and Multiplexing (TM); Generic Requirements for Synchronization Networks Part 2: Synchronization Network Architecture
This European Telecommunication Standard (ETS) specifies the architectural principles that should be applied for the design of synchronization networks that are suitable for the synchronization of...

References

Advertisement