NPFC - MIL-P-19419

PLATING, CHROMIUM, ELECTRO-DEPOSITED, (ON THE INTERIOR SURFACES OF 20 MM MARK 11 GUN BARRELS)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 9 November 1960
Status: active
Page Count: 22
scope:

This specification presents detailed requirements for high contraction electrodeposited chromium plating on the bores, grooves, and chambers of 20mm Mark 11 Gun Barrels.

The requirements apply to 20mm Mark 11 Gun Barrels whose interior surfaces have not been nitrided prior to plating.

intended Use:

- The chromium deposit is applied to the interior surfaces of the gun barrels for the purpose of reducing amount of erosion, wear, corrosion and friction and for the purpose of reducing the amount... View More

Document History

August 21, 1989
PLATING, CHROMIUM, ELECTRO-DEPOSITED, (ON THE INTERIOR SURFACES OF 20 MM MARK 11 GUN BARRELS)
A description is not available for this item.
MIL-P-19419
November 9, 1960
PLATING, CHROMIUM, ELECTRO-DEPOSITED, (ON THE INTERIOR SURFACES OF 20 MM MARK 11 GUN BARRELS)
- The chromium deposit is applied to the interior surfaces of the gun barrels for the purpose of reducing amount of erosion, wear, corrosion and friction and for the purpose of reducing the amount...

References

Advertisement