ASTM International - ASTM D5968-04

Standard Test Method for Evaluation of Corrosiveness of Diesel Engine Oil at 121°C

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2004
Status: inactive
Page Count: 8
ICS Code (Lubricants, industrial oils and related products): 75.100
scope:

1.1 This test method is used to test diesel engine lubricants to determine their tendency to corrode various metals, specifically alloys of lead and copper commonly used in cam followers and bearings. Correlation with field experience has been established.

1.2 The values stated in SI units are to be regarded as the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazard statements are given in 5.3.1, 6.6, 6.7, 6.8, 6.9, 6.10, 6.11, 7.1.1, 7.1.2, 7.1.5, and 7.4.1.

Document History

December 1, 2019
Standard Test Method for Evaluation of Corrosiveness of Diesel Engine Oil at 121 °C
1.1 This test method is used to test diesel engine lubricants to determine their tendency to corrode various metals, specifically alloys of lead and copper commonly used in cam followers and...
December 1, 2019
Standard Test Method for Evaluation of Corrosiveness of Diesel Engine Oil at 121?°C
1.1 This test method is used to test diesel engine lubricants to determine their tendency to corrode various metals, specifically alloys of lead and copper commonly used in cam followers and...
July 1, 2019
Standard Test Method for Evaluation of Corrosiveness of Diesel Engine Oil at 121 °C
1.1 This test method is used to test diesel engine lubricants to determine their tendency to corrode various metals, specifically alloys of lead and copper commonly used in cam followers and...
October 1, 2017
Standard Test Method for Evaluation of Corrosiveness of Diesel Engine Oil at 121 °C
1.1 This test method is used to test diesel engine lubricants to determine their tendency to corrode various metals, specifically alloys of lead and copper commonly used in cam followers and...
May 1, 2014
Standard Test Method for Evaluation of Corrosiveness of Diesel Engine Oil at 121°C
1.1 This test method is used to test diesel engine lubricants to determine their tendency to corrode various metals, specifically alloys of lead and copper commonly used in cam followers and...
October 1, 2013
Standard Test Method for Evaluation of Corrosiveness of Diesel Engine Oil at 121 °C
1.1 This test method is used to test diesel engine lubricants to determine their tendency to corrode various metals, specifically alloys of lead and copper commonly used in cam followers and...
November 1, 2006
Standard Test Method for Evaluation of Corrosiveness of Diesel Engine Oil at 121°C
1.1 This test method is used to test diesel engine lubricants to determine their tendency to corrode various metals, specifically alloys of lead and copper commonly used in cam followers and...
ASTM D5968-04
May 1, 2004
Standard Test Method for Evaluation of Corrosiveness of Diesel Engine Oil at 121°C
1.1 This test method is used to test diesel engine lubricants to determine their tendency to corrode various metals, specifically alloys of lead and copper commonly used in cam followers and...
November 10, 2001
Standard Test Method for Evaluation of Corrosiveness of Diesel Engine Oil at 121°C
1.1 This test method is used to test diesel engine lubricants to determine their tendency to corrode various metals, specifically alloys of lead and copper commonly used in cam followers and...
November 10, 2001
Standard Test Method for Evaluation of Corrosiveness of Diesel Engine Oil at 121°C
1.1 This test method is used to test diesel engine lubricants to determine their tendency to corrode various metals, specifically alloys of lead and copper commonly used in cam followers and...
Advertisement