FORD WSB-M1P78-B4
PLATING - BRIGHT OR LOW GLOSS DECORATIVE OVER FERROUS SURFACES - SPECIAL EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 30 July 2003 |
| Status: | inactive |
| Page Count: | 6 |
scope:
1. SCOPE
These specifications define performance requirements for finished coatings of electrodeposited copper, nickel, and chromium for the decoration and protection of ferrous surfaces.
Document History
December 5, 2023
DECORATIVE HEXAVALENT-CHROME ELECTROPLATED PART PERFORMANCE REQUIREMENTS - OVER FERROUS SURFACES – IMPROVED DURABILITY, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
FORD WSB-M1P78-B4
July 30, 2003
PLATING - BRIGHT OR LOW GLOSS DECORATIVE OVER FERROUS SURFACES - SPECIAL EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define performance requirements for finished coatings of electrodeposited copper, nickel, and chromium for the decoration and protection of ferrous surfaces.
May 31, 1990
PLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER FERROUS SURFACES, SPECIAL EXTERIOR
1. SCOPE These specifications define performance requirements for finished coatings of electrodeposited copper, nickel, and chromium for the decoration and protection of ferrous surfaces.