DLA - SMD-5962-87718

MICROCIRCUIT, LINEAR, 4-CHANNEL DIFFERENTIAL JFET ANALOG MULTIPLEXER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 9 December 1988
Status: inactive
Page Count: 15
scope:

This drawing, describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 MUX-24A 4-channel differential JFET analog multiplexer 02 MUX-24B 4-channel differential JFET analog multiplexer

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package

Positive supply voltage (VCC) - - - - - - - - - - - +18 V dc Negative supply voltage (VEE) - - - - - - - - - - - −18 V dc Logic input voltage - - - - - - - - - - - - - - - - (−4 V or VEE) to VCC Analog input voltage - - - - - - - - - - - - - - - VEE −20 V to VCC +20 V Maximum current through any pin - - - - - - - - - - 25 mA Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Power dissipation (PD) 1/ - - - - - - - - - - - - - 500 mW Lead temperature (soldering, 60 seconds) - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - +150°C Thermal resistance, junction-to-case (θJC) - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA): Case E - - - - - - - - - - - - - - - - - - - - - 91°C/W

Positive supply voltage (VCC) - - - - - - - - - - - +15 V Negative supply voltage (VEE) - - - - - - - - - - - −15 V Ambient operating temperature range (TA) - - - - - −55°C to +125°C Digital "1" input voltage (VIH) - - - - - - - - - - 2.0 V minimum Digital "0" input voltage (VIL) - - - - - - - - - - 0.8 V maximum Analog voltage range (VA) - - - - - - - - - - - - - ±10 V maximum

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

August 3, 2011
MICROCIRCUIT, LINEAR, 4-CHANNEL DIFFERENTIAL JFET ANALOG MULTIPLEXER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 13, 2000
MICROCIRCUIT, LINEAR, 4-CHANNEL DIFFERENTIAL JFET ANALOG MULTIPLEXER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-87718
December 9, 1988
MICROCIRCUIT, LINEAR, 4-CHANNEL DIFFERENTIAL JFET ANALOG MULTIPLEXER, MONOLITHIC SILICON
This drawing, describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement