DS/ISO 11731-2

Water quality - Detection and enumeration of Legionella - Part 2: Direct membrane filtration method for waters with low bacterial counts

inactive, Most Current
Organization: DS
Publication Date: 11 January 2006
Status: inactive
Page Count: 18
ICS Code (Microbiology of water): 07.100.20
scope:

This part of ISO 11731 describes a monitoring method for the isolation and enumeration of Legionella
organisms in water intended for human use (e.g. hot and cold water, water used for washing), for human
consumption and for treated bathing waters (e.g. swimming pools). It is especially suitable for waters expected to contain low numbers of Legionella. As the growth of Legionella may be inhibited by overgrowth of other bacterial colonies on the membrane, the method is only suitable for waters containing low bacterial counts.

Document History

DS/ISO 11731-2
January 11, 2006
Water quality - Detection and enumeration of Legionella - Part 2: Direct membrane filtration method for waters with low bacterial counts
This part of ISO 11731 describes a monitoring method for the isolation and enumeration of Legionella organisms in water intended for human use (e.g. hot and cold water, water used for washing), for...

References

Advertisement