FORD - WSD-M21P11-B6

CORROSION PROTECTIVE COATING ZINC ORGANIC TYPE, 120 H, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Organization: FORD
Publication Date: 28 January 2004
Status: inactive
Page Count: 4
scope:

1. SCOPE

These specifications define the performance levels of proprietary corrosion protection coatings for steel which are low temperature heat cured from a solvent based dispersion of aluminum, zinc flake and/or zinc particles and organic materials.

Document History

WSD-M21P11-B6
January 28, 2004
CORROSION PROTECTIVE COATING ZINC ORGANIC TYPE, 120 H, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define the performance levels of proprietary corrosion protection coatings for steel which are low temperature heat cured from a solvent based dispersion of aluminum,...

References

Advertisement