ARMY - ADS-69-PRF

HYDRAULIC FLUID, PETROLEUM BASE; AIRCRAFT, MISSILE, AND ORDNANCE

active, Most Current
Organization: ARMY
Publication Date: 27 October 2004
Status: active
Page Count: 29
scope:

This Aeronautic Design Standard (ADS) describes the characteristics and provides the requirements for a petroleum base hydraulic fluid for use in the -54° C to +135° C temperature range (see 6.1). This fluid is identified by military symbol OHA and NATO Code No. H-515 (see 6.5).

intended Use:

The hydraulic fluid covered by the ADS is intended for use in automatic pilots, shock absorbers, brakes, flap-control mechanisms, missile hydraulic servo-controlled systems, and other hydraulic... View More

Document History

ADS-69-PRF
October 27, 2004
HYDRAULIC FLUID, PETROLEUM BASE; AIRCRAFT, MISSILE, AND ORDNANCE
This Aeronautic Design Standard (ADS) describes the characteristics and provides the requirements for a petroleum base hydraulic fluid for use in the -54° C to +135° C temperature range (see 6.1)....

References

Advertisement