DS/ISO 6149

Fluid power systems and components - Metric ports - Dimensions and design

inactive, Most Current
Organization: DS
Publication Date: 12 January 1989
Status: inactive
scope:

The standard lays down dimensions and gives specifications f or a fluid power metric parallel-threaded port. This interna tional standard is intended for nominal pressures up to 400 bar (40 000 kPa). The permissible working pressure depends u pon materials, design, working pressure, application, etc.

Document History

DS/ISO 6149
January 12, 1989
Fluid power systems and components - Metric ports - Dimensions and design
The standard lays down dimensions and gives specifications f or a fluid power metric parallel-threaded port. This interna tional standard is intended for nominal pressures up to 400 bar (40 000 kPa)....
Advertisement