NPFC - MIL-PRF-914/4
RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 20-PIN LEADLESS CHIP CARRIER, NONESTABLISHED RELIABILITY, AND ESTABLISHED RELIABILITY, STYLE RNS040
| Organization: | NPFC |
| Publication Date: | 3 July 1997 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This specification covers the detail requirements for RNS040 resistor networks. Resistors covered by this specification are considered a monolithic design or wire bond and die construction. The established reliability (ER) and nonestablished reliability (non-ER) styles are available in all characteristics and resistance tolerances.
Resistor networks covered by this specification are identified by a pin which consists of the basic number of this specification and a coded number. The military PIN is in the following form:
M914G04 H1002FSS --------- ------------- Associated Coded number specification
The coded number is derived in accordance with MIL-PRF-914.
The schematic of the resistor network is identified by a single letter in accordance with figure 1. The resistor element Rref is the reference resistor element used in determining the ratio accuracy (when applicable).
Beneficial comment (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be address to: US Army, Communication-Electr
intended Use:
Resistor networks are used in surface mount applications where space is a major concern.
Document History