NEMA TC 2

Electrical Polyvinyl Chloride (PVC) Tubing and Conduit

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 1998
Status: inactive
Page Count: 23

Document History

January 1, 2020
Electrical Polyvinyl Chloride (PVC) Conduit
NEMA TC 2 covers the following types of Electrical Polyvinyl Chloride (PVC) Conduit (EPC), which can be constructed of a single, solid layer of PVC, or can be constructed of multiple layers of PVC,...
January 1, 2013
Electrical Polyvinyl Chloride (PVC) Conduit
NEMA TC 2-2013 covers the following types of Electrical Polyvinyl Chloride (PVC) Conduit (EPC), which may be constructed of single, solid layer of PVC, or may be constructed of multiple layers of...
January 1, 2003
Electrical Polyvinyl Chloride (PVC) Conduit
This standard covers the following types of electrical polyvinyl chloride (PVC) conduit (EPC-40 and EPC-80). The designations “40” and “80” refer to Schedules 40 and 80, respectively, of iron pipe...
NEMA TC 2
January 1, 1998
Electrical Polyvinyl Chloride (PVC) Tubing and Conduit
A description is not available for this item.
January 1, 1990
Electrical Plastic Tubing (EPT) and Conduit (EPC-40 and EPC-80)
A description is not available for this item.
January 1, 1983
ELECTRICAL PLASTIC TUBING (EPT) AND CONDUIT (EPC- 40 AND EPC-80)
A description is not available for this item.

References

Advertisement