SN - NS-EN ISO 7371:1995/A1:1997

Household refrigerating appliances - Refrigerators with or without low-temperature compartment - Characteristics and test methods - Amendment 1: Special compartments for the preservation of highly perishable foodstuffs (ISO 7371:1995/AM1:1997)

inactive, Most Current
Organization: SN
Publication Date: 7 October 1998
Status: inactive
ICS Code (Domestic refrigerating appliances): 97.040.30

Document History

NS-EN ISO 7371:1995/A1:1997
October 7, 1998
Household refrigerating appliances - Refrigerators with or without low-temperature compartment - Characteristics and test methods - Amendment 1: Special compartments for the preservation of highly perishable foodstuffs (ISO 7371:1995/AM1:1997)
A description is not available for this item.
Advertisement