IEEE C62.43

Guide for the Application of Surge Protectors Used in Low-Voltage (Equal to or Less Than 1000 Vrms or 1200 Vdc) Data, Communications, and Signaling Circuits

inactive
Buy Now
Organization: IEEE
Publication Date: 16 September 1999
Status: inactive
Page Count: 48

Document History

May 10, 2005
Guide for the Application of Surge Protectors Used in Low-Voltage (Equal to or Less than 1000 V, rms, or 1200 V, DC) Data, Communications, and Signaling Circuits
This guide provides assistance in selecting the most appropriate type of surge protector for a particular data, communication, and/or signaling circuit application. This guide is divided into six...
May 10, 2005
Guide for the Application of Surge Protectors Used in Low-Voltage (Equal to or Less Than 1000 V,rms or 1200 V,dc) Data, Communications, and Signaling Circuits
Foreword  This application guide was developed to assist the users of IEEE Std C62.36™-2000. The surge protectors covered are multiple-component series or parallel combinations of linear or nonlinear...
IEEE C62.43
September 16, 1999
Guide for the Application of Surge Protectors Used in Low-Voltage (Equal to or Less Than 1000 Vrms or 1200 Vdc) Data, Communications, and Signaling Circuits
A description is not available for this item.
Advertisement