CEN - EN 2936

Aerospace Series - Bolts, T-Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P100HT (Waspaloy), Silver Plated - Classification: 1210 MPa (at Ambient Temperature)/730 Degrees C

active, Most Current
Organization: CEN
Publication Date: 1 January 1996
Status: active
Page Count: 13
ICS Code (Fasteners for aerospace construction): 49.030

Document History

EN 2936
January 1, 1996
Aerospace Series - Bolts, T-Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P100HT (Waspaloy), Silver Plated - Classification: 1210 MPa (at Ambient Temperature)/730 Degrees C
A description is not available for this item.
Advertisement