IEC 60079-6

Electrical Apparatus for Explosive Gas Atmospheres - Part 6: Oil-Immersion "o"

inactive
Buy Now
Organization: IEC
Publication Date: 1 May 1995
Status: inactive
Page Count: 27
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This part of IEC 60079 specifies the requirements for the construction and testing of oil-immersed electrical apparatus, oil-immersed parts of electrical apparatus and Ex components in the type of protection "o", intended for use in potentially explosive atmospheres of gas, vapour and mist.

This standard supplements IEC 60079-0, the requirements of which apply to oil-immersed electrical apparatus.

This standard is applicable to electrical apparatus and parts of electrical apparatus which are not ignition capable in normal operation. Compliance of the electrical apparatus is to be assessed against IEC 60079-15 except for those parts designed to comply with IEC 60079-11.

NOTE This standard assumes that the electrical apparatus immersed in the protective liquid is fixed in its operating position in accordance with the installation instructions.

Document History

February 1, 2020
Explosive atmospheres – Part 6: Equipment protection by liquid immersion "o"
This part of IEC 60079 specifies the requirements for the design, construction, testing and marking of Ex Equipment and Ex Components with type of protection liquid immersion “o” intended for use in...
February 1, 2020
AMENDMENT 1 Explosive atmospheres – Part 6: Equipment protection by liquid immersion "o"
A description is not available for this item.
February 1, 2015
Explosive atmospheres – Part 6: Equipment protection by liquid immersion "o"
This part of IEC 60079 specifies the requirements for the design, construction, testing and marking of Ex Equipment and Ex Components with type of protection liquid immersion "o" intended for use in...
March 1, 2007
Explosive atmospheres – Part 6: Equipment protection by oil immersion (o)
This part of IEC 60079 specifies the requirements for the construction and testing of oil-immersed electrical apparatus, oil-immersed parts of electrical apparatus and Ex components in the type of...
IEC 60079-6
May 1, 1995
Electrical Apparatus for Explosive Gas Atmospheres - Part 6: Oil-Immersion "o"
This part of IEC 60079 specifies the requirements for the construction and testing of oil-immersed electrical apparatus, oil-immersed parts of electrical apparatus and Ex components in the type of...
January 1, 1968
Electrical apparatus for explosive gas atmospheres Part 6: Oil-Immersion apparatus
A description is not available for this item.

References

Advertisement