DS/EN 301003-3 V1.1.3

Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; Peak cell rate modification by the connection owner; Part 3: Test Suite Structure and Test Purposes (TSS&TP) specification for the user

inactive
Organization: DS
Publication Date: 15 July 2000
Status: inactive
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This third part of EN 301 003 specifies the user Test Suite Structure and Test Purposes (TSS&TP) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T Recommendation I.413 [5]) of implementations conforming to the standards for the signalling user-network layer 3 specification for Peak cell rate modification by the connection owner of the Digital Subscriber Signalling System No. 2 (DSS2) protocol for the an-European Broadband Integrated Services Digital Network (B-ISDN), EN 301 003-1 [3].

Document History

June 15, 2001
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; Peak cell rate modification by the connection owner; Part 3: Test Suite Structure and Test Purposes (TSS&T P) specification for the user
This third part of EN 301 003 specifies the user Test Suite Structure and Test Purposes (TSS&T P) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T...
DS/EN 301003-3 V1.1.3
July 15, 2000
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; Peak cell rate modification by the connection owner; Part 3: Test Suite Structure and Test Purposes (TSS&TP) specification for the user
This third part of EN 301 003 specifies the user Test Suite Structure and Test Purposes (TSS&TP) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T Recommendation...
Advertisement