IEC 62236-4

Railway applications Electromagnetic compatibility Part 4: Emission and immunity of the signalling and elecommunications apparatus

inactive
Buy Now
Organization: IEC
Publication Date: 1 April 2003
Status: inactive
Page Count: 54
ICS Code (Electromagnetic compatibility (EMC)): 33.100
ICS Code (Railway rolling stock): 45.060

Document History

February 1, 2018
Railway applications – Electromagnetic compatibility – Part 4: Emission and immunity of the signalling and telecommunications apparatus
This part of IEC 62236 applies to signalling and telecommunication apparatus that is installed inside the railway environment. Signalling and telecommunication apparatus mounted in vehicles is...
December 1, 2008
Railway applications – Electromagnetic compatibility – Part 4: Emission and immunity of the signalling and telecommunications apparatus
This part of IEC 62236 applies to signalling and telecommunication apparatus which is installed in the railway environment. Signalling and telecommunication apparatus mounted in vehicles is covered...
IEC 62236-4
April 1, 2003
Railway applications Electromagnetic compatibility Part 4: Emission and immunity of the signalling and elecommunications apparatus
A description is not available for this item.
Advertisement