DS/EN 29592-2 TILLÆG 1
Information processing systems - Computer graphics - Programmer's Hierarchical Interactive Graphics System (PHIGS) - Part 2: Archive file format - Amendment 1
inactive, Most Current
| Organization: | DS |
| Publication Date: | 9 March 1994 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Computer graphics): | 35.140 |
scope:
The archive file provides a file format suitable for the storage and retrieval of PHIGS structure definitions. The file format consists of an ordered set of elements that can be used to describe structures in a way that is compatible between systems of different architectures and implementations supporting different programming languages.
Document History
DS/EN 29592-2 TILLÆG 1
March 9, 1994
Information processing systems - Computer graphics - Programmer's Hierarchical Interactive Graphics System (PHIGS) - Part 2: Archive file format - Amendment 1
The archive file provides a file format suitable for the storage and retrieval of PHIGS structure definitions. The file format consists of an ordered set of elements that can be used to describe...
July 9, 1991
Information processing systems - Computer graphics - Programmer's Hierarchical Interactive Graphics System (PHIGS) - Part 2: Archive file format
The archive file provides a file format suitable for the storage and retrieval of PHIGS structure definitions. The file format consists of an ordered set of elements that can be used to describe...