DLA - SMD-5962-77001 REV E

MICROCIRCUIT, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, COUNTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 27 April 1992
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit 01 54LS93 Decade counter

The case outlines shall be as designated in MIL-M-38510, appendix C and as follows:

Outline letter Case outline A F-1 (14-lead, ¼" × ¼"), flat package C D-1 (14-lead, ¼" × ¾"), dual-in-line package

Supply voltage range - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range- - - - - - - - - - - - - - - - - - - - −1.5 V dc at −18 mA to 5.5 V dc Storage temperature- - - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) per device 1/ - - - - - - - 83 mW Lead temperature (soldering, 10 seconds) - - - - - - - - - +300°C Thermal resistance, junction-to-case (θ;JC): Case A and C - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL)- - - - - - - - - - - 0.7 V dc Case operating temperature range (TC)- - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

January 10, 2018
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, COUNTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 16, 2005
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, COUNTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 26, 2003
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, COUNTER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-77001 REV E
April 27, 1992
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, COUNTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
November 9, 1987
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, COUNTER, MONOLITHIC SILICON
A description is not available for this item.
January 14, 1986
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, COUNTER, MONOLITHIC SILICON
A description is not available for this item.
December 13, 1985
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, COUNTER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement