NPFC - MIL-DTL-85054
CORROSION PREVENTIVE COMPOUND, CLEAR (AMLGUARD)
| Organization: | NPFC |
| Publication Date: | 22 February 2007 |
| Status: | inactive |
| Page Count: | 1 |
scope:
This specification covers a clear, corrosion preventive
compound that may be applied by brushing or spraying (see 6.1). This compound
is available in the original water-displacing, high volatile organic compound
(VOC) formulation and non-water-displacing
intended Use:
The compound covered by this specification can be used on metal surfaces not exceeding 250 degrees F (121 degrees C) as a transparent, temporary corrosion preventive coating. It is intended for... View More
Document History