BSI - BS EN 50385
Product Standard to Demonstrate the Compliances of Radio Base Stations and Fixed Terminal Stations for Wireless Telecommunication Systems with the Basic Restrictions or the Reference Levels Related to Human Exposure to Radio Frequency Electromagnetic Fields (110 MHz - 40 GHz) General Public
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 6 September 2002 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Mobile services in general): | 33.070.01 |
| ICS Code (Radiation protection): | 13.280 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
Document History
November 30, 2017
Product standard to demonstrate the compliance of base station equipment with radiofrequency electromagnetic field exposure limits (110 MHz - 100 GHz), when placed on the market
A description is not available for this item.
BS EN 50385
September 6, 2002
Product Standard to Demonstrate the Compliances of Radio Base Stations and Fixed Terminal Stations for Wireless Telecommunication Systems with the Basic Restrictions or the Reference Levels Related to Human Exposure to Radio Frequency Electromagnetic Fields (110 MHz - 40 GHz) General Public
A description is not available for this item.