DS/IEC 723-2

Inductor and transformer cores for telecommunications - Part 2: Sectional specification: Magnetic oxide cores for in ductor applications

inactive, Most Current
Organization: DS
Status: inactive
scope:

The standard also bears a QC number. This number, QC 250100 is the specification number in the IEC Quality Assessment Sy stem for Electronic Components (IECQ) Lists on the characteristics, ratings and also the inspectio n requirements for magnetic oxide cores of assessed quality consisting of at least two parts forming a substantially clo sed magnetic circuit intended for inductors and timed transf ormers for professional and industrial applications. The cor es ---

Document History

July 2, 1990
Inductor and transformer cores for telecommunications - Part 2: Sectional specification: Magnetic oxide cores for inductor applications
The standard also bears a QC number. This number, QC 250100 is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Lists on the characteristics, ratings...
DS/IEC 723-2
Inductor and transformer cores for telecommunications - Part 2: Sectional specification: Magnetic oxide cores for in ductor applications
The standard also bears a QC number. This number, QC 250100 is the specification number in the IEC Quality Assessment Sy stem for Electronic Components (IECQ) Lists on the characteristics, ratings...
Advertisement