DS/IEC 60-3

High-voltage test techniques - Part 3: Measuring devices

inactive, Most Current
Organization: DS
Status: inactive
scope:

The standard applies to devices and to complete systems othe r than sphere-gaps,used for the measurement of voltages and currents during dielectric tests with direct voltage, altern ating voltage, lightning and switching impulse voltages and for tests with high-impulse currents. Voltage measurements w ith sphere-gaps are dealt with in Publication 52, Recommenda tions for voltage measurement by means of sphere-gaps (one s phere earthed). Gives guidance concerning the quantities to be measured, acc----

Document History

DS/IEC 60-3
High-voltage test techniques - Part 3: Measuring devices
The standard applies to devices and to complete systems othe r than sphere-gaps,used for the measurement of voltages and currents during dielectric tests with direct voltage, altern ating voltage,...
Advertisement