DS/EN 312-5

Particleboards - Specifications - Part 5: Requirements for load-bearing boards for use in humid conditions

inactive, Most Current
Organization: DS
Publication Date: 1 September 1997
Status: inactive
Page Count: 10
ICS Code (Fibre and particle boards): 79.060.20
scope:

This European Standard specifies the requirements for load-bearing boards for use in humid conditions. Note: These boards are intended for use in design and construction of load-bearing or stiffening building elements, e.g. walls, flooring, roofing and I-beams (see ENV 1995-1-1 and/or performance standards). Additional information on supplementary properties for certain applications is also given.

Document History

DS/EN 312-5
September 1, 1997
Particleboards - Specifications - Part 5: Requirements for load-bearing boards for use in humid conditions
This European Standard specifies the requirements for load-bearing boards for use in humid conditions. Note: These boards are intended for use in design and construction of load-bearing or stiffening...
Advertisement