DS/EN ISP 12062-4
Information technology - International Standardized Profiles AMH2n - Message Handling Systems - Interpersonal Messaging - Part 4: AMH23 - IPM Requirements for MTS Access (P3)
| Organization: | DS |
| Publication Date: | 16 February 1996 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This part of EN ISP 12062 covers access to a Message Transfer System (MTS) in an Interpersonal Messaging (IPM) environment using the P3 MTS Access Protocol (see also figure 1). These specifications form part of the Interpersonal Messaging application functions, as defined in the parts of ISO/IEC ISP 12062, and are based on the Common Messaging content-type independent specifications in ISO/IEC ISP 10611.
Document History