DLA - DESC-DWG-87016 REV F

RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 20 PIN, LEADLESS CHIP CARRIER

inactive
Organization: DLA
Publication Date: 13 September 1993
Status: inactive
Page Count: 8
scope:

This drawing describes the requirements for a 20-pin, leadless chip carrier, resistor network. These networks are available in hermetically sealed and nonhermetically sealed packages.

The complete PIN shall be as shown in the following example:

The schematic of the resistor network shall be identified by a single letter in accordance with figure 1.

The resistance value designations shall be in accordance with MIL-R-83401. Resistance value designations for the "B" schematic as specified in table I. TABLE I. Resistance value designations.

Resistance R1 R2 Resistance R1 R2 designator (ohms) (ohms) designator (ohms) (ohms) -------------------------------------------------------------------------------------- A001 82 130 A008 220 330 A002 120 200 A009 330 390 A003 130 210 A010 330 470 A004 160 260 A011 330 680 A005 180 240 A012 1.5k 3.3k A006 180 390 A013 3k 6.2k A007 220 270

Resistor networks are available in characteristics C, H, or V in accordance with MIL-R-83401 (see 3.2), except for the resistance temperature characteristics (RTC), which are ±25 ppm/°C. Matched ratios specified in MIL-R-83401 for characteristics C and V are not applicable to schematic B.

intended Use:

Resistor networks are used in surface mounting applications where space is a major concern.

Document History

November 9, 2018
RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 20 PIN, LEADLESS CHIP CARRIER
This drawing describes the requirements for a 20 pin, leadless chip carrier, resistor network. These networks are available in hermetically sealed and nonhermetically sealed packages.
July 3, 2012
RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 20 PIN, LEADLESS CHIP CARRIER
This drawing describes the requirements for a 20 pin, leadless chip carrier, resistor network. These networks are available in hermetically sealed and nonhermetically sealed packages.
October 6, 2003
RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 20 PIN, LEADLESS CHIP CARRIER
This drawing describes the requirements for a 20 pin, leadless chip carrier, resistor network. These networks are available in hermetically sealed and nonhermetically sealed packages.
December 17, 2002
RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 20 PIN, LEADLESS CHIP CARRIER
A description is not available for this item.
June 6, 2002
RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 20 PIN, LEADLESS CHIP CARRIER
A description is not available for this item.
June 22, 2000
RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 20 PIN, LEADLESS CHIP CARRIER
This drawing describes the requirements for a 20 pin, leadless chip carrier, resistor network. These networks are available in hermetically sealed and nonhermetically sealed packages.
September 25, 1995
RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 20 PIN, LEADLESS CHIP CARRIER
This drawing describes the requirements for a 20-pin, leadless chip carrier, resistor network. These networks are available in hermetically sealed and nonhermetically sealed packages.
June 28, 1994
RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 20 PIN, LEADLESS CHIP CARRIER
A description is not available for this item.
DESC-DWG-87016 REV F
September 13, 1993
RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 20 PIN, LEADLESS CHIP CARRIER
This drawing describes the requirements for a 20-pin, leadless chip carrier, resistor network. These networks are available in hermetically sealed and nonhermetically sealed packages. The complete...
July 13, 1992
RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 20 PIN, LEADLESS CHIP CARRIER
A description is not available for this item.
February 6, 1992
RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 20 PIN, LEADLESS CHIP CARRIER
A description is not available for this item.
May 28, 1991
RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 20 PIN, LEADLESS CHIP CARRIER
A description is not available for this item.
May 10, 1989
RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 20 PIN, LEADLESS CHIP CARRIER
A description is not available for this item.
Advertisement