AGA - REPORT 3 PART 2

Orifice Metering of Natural Gas and Other Related Hydrocarbon Fluids Part: 2 Specification and Installation Requirements

inactive
Organization: AGA
Publication Date: 1 April 2000
Status: inactive
Page Count: 85
scope:

This document is to be used in conjunction with AGA Report No. 3, Orifice Metering of Natural Gas and Other Related Hydrocarbon Fluids (also published as API MPMS Chapter 14.3, and ANSI 2530). It is intended to be used as an operating guideline, not as a standard.

A number of technical issues have been addressed with respect to using differential pressures higher than 100 inches w.c. with simply-supported, flange-tapped orifice meters. These topics include the effects of orifice plate deflection, the discharge coefficient equation, expansion factor, change in tap hole location, and seal ring leakage.

Document History

March 1, 2017
Orifice Metering of Natural Gas and Other Related Hydrocarbon Fluids - Concentric; Square-edged Orifice Meters - Part: 2 Specification and Installation Requirements
A description is not available for this item.
March 1, 2016
Orifice Metering of Natural Gas and Other Related Hydrocarbon Fluids Part: 2 Specification and Installation Requirements
General This document establishes design and installation parameters for measurement of fluid flow using concentric, squareedged, flanged tapped orifice meters. Construction and Installation...
REPORT 3 PART 2
April 1, 2000
Orifice Metering of Natural Gas and Other Related Hydrocarbon Fluids Part: 2 Specification and Installation Requirements
This document is to be used in conjunction with AGA Report No. 3, Orifice Metering of Natural Gas and Other Related Hydrocarbon Fluids (also published as API MPMS Chapter 14.3, and ANSI 2530). It is...

References

Advertisement