CSA - ISO/IEC TR 11802-2-04
Information technology Telecommunications and information exchange between systems Local and metropolitan area networks Part 2: Standard Group MAC Addresses
| Organization: | CSA |
| Publication Date: | 1 January 2004 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This part of ISO/IEC TR 11802 provides:
a) A description of the Binary and Hexadecimal Representation of ISO/IEC 8802 LAN MAC addresses.
b) A description of the sub-division of the Universally Administered Standard Group MAC Address Block into: ISO/IEC 10038 MAC Bridge Filtered MAC Group Addresses and Standard MAC Group Addresses.
c) The criteria for the manner in which new addresses are approved for entry into this part of ISO/IEC TR 11802.
d) A record of approved assignments from the Standard Group MAC Address Block and a record of Group MAC Addresses in use in standards which are not part of the Standard Group MAC Address Block, for example ISO 9542.
Document History