DIN EN ISO 11640
Leather - Tests for colour fastness - Colour fastness to cycles of to-and-fro rubbing (ISO 11640:1993)
inactive
| Organization: | DIN |
| Publication Date: | 1 December 1998 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This International Standard specifies a method for determining the behaviour of the surface of a leather on rubbing with felt.
NOTE 1 During the test, the felt may become coloured to a certain extent through transfer of coloured matter, e.g. finish, pigment, dyestuff or buffing dust, and the colour and surface of the leather may become altered.
Document History
November 1, 2018
Leather - Tests for colour fastness - Colour fastness to cycles of to-and-fro rubbing (ISO 11640:2018)
This document specifies a method for determining the behaviour of the surface of a leather on rubbing with a wool felt.
It is applicable to leathers of all kinds.
May 1, 2017
Leather - Tests for colour fastness - Colour fastness to cycles of to-and-fro rubbing (ISO/DIS 11640:2017); German and English version prEN ISO 11640:2017
A description is not available for this item.
May 1, 2013
Leather - Tests for colour fastness - Colour fastness to cycles of to-and-fro rubbing (ISO 11640:2012)
This International Standard specifies a method for determining the behaviour of the surface of a leather on rubbing with a wool felt.
It is applicable to leathers of all kinds.
February 1, 2013
Leather - Tests for colour fastness - Colour fastness to cycles of to-and-fro rubbing (ISO 11640:2012)
This International Standard specifies a method for determining the behaviour of the surface of a leather on rubbing with a wool felt.
It is applicable to leathers of all kinds.
DIN EN ISO 11640
December 1, 1998
Leather - Tests for colour fastness - Colour fastness to cycles of to-and-fro rubbing (ISO 11640:1993)
This International Standard specifies a method for determining the behaviour of the surface of a leather on rubbing with felt.
NOTE 1 During the test, the felt may become coloured to a certain...