IEC 60317-2

Specifications for Particular Types of Winding Wires Part 2: Solderable Polyurethane Enamelled Round Copper Wire, Class 130, with a Bonding Layer

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1990
Status: inactive
Page Count: 21
ICS Code (Wires): 29.060.10

Document History

August 1, 2019
Specifications for particular types of winding wires – Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 130 with a dual coating. The underlying coating is based on polyurethane resin, which may...
July 1, 2012
Specifications for particular types of winding wires – Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 130 with a dual coating. The underlying coating is based on polyurethane resin, which may...
March 1, 2000
Specifications for Particular Types of Winding Wires - Part 2: Solderable Polyurethane Enamelled Round Copper Wire, Class 130, with a Bonding Layer
A description is not available for this item.
IEC 60317-2
January 1, 1990
Specifications for Particular Types of Winding Wires Part 2: Solderable Polyurethane Enamelled Round Copper Wire, Class 130, with a Bonding Layer
A description is not available for this item.
Advertisement