DS/EN 300347-5 V3.1.1

V interfaces at the digital Local Exchange (LE); V5.2 interface for the support of Access Network (AN); Part 5: Test Suite Structure and Test Purposes (TSS&T P) specification for the network layer (LE side)

active, Most Current
Organization: DS
Publication Date: 15 August 2001
Status: active
ICS Code (Switching and signalling systems): 33.040.30
scope:

The present document contains the Test Suite Structure and Test Purposes (TSS&T P) for the NetWorK layer (NWK) and parts of the system management of the Local Exchange (LE) side of a V5.2 interface. The objective of the present document is to provide conformance tests giving a high probability of inter-operability of an Access Network (AN) and a LE from different manufacturers over the V5.2 interface. The present document covers only the procedures described in EN 300 347-1 [2].

Document History

DS/EN 300347-5 V3.1.1
August 15, 2001
V interfaces at the digital Local Exchange (LE); V5.2 interface for the support of Access Network (AN); Part 5: Test Suite Structure and Test Purposes (TSS&T P) specification for the network layer (LE side)
The present document contains the Test Suite Structure and Test Purposes (TSS&T P) for the NetWorK layer (NWK) and parts of the system management of the Local Exchange (LE) side of a V5.2 interface....
Advertisement