AFNOR - NF L22-559
Aircraft fasteners. Self-locking anchor nuts, countersunk type, single lug with two holes. Maximum temperature : 260 degrees C - 425 degrees C.
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 May 1966 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (Nuts): | 49.030.30 |
Document History
NF L22-559
May 1, 1966
Aircraft fasteners. Self-locking anchor nuts, countersunk type, single lug with two holes. Maximum temperature : 260 degrees C - 425 degrees C.
A description is not available for this item.