DS/EN 302063 V1.1.1

Fixed Radio Systems; Multipoint equipment; Multipoint digital radio systems operating in the 31,0 GHz to 33,4 GHz (32 GHz) frequency range

active, Most Current
Organization: DS
Publication Date: 15 May 2003
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document specifies the minimum requirements for FDD and TDD equipment and system parameters, including parameters necessary to plan co-existence, of broadband multipoint systems including Fixed Wireless Access (FWA) operating in the 31,0 GHz to 33,4 GHz frequency band (subsequently referred to as the 32 GHz frequency band). Multipoint systems include both point to multipoint (P-MP) and multipoint to multipoint (MP-MP). The 31,8 GHz to 33,4 GHz band has been identified and designated within CEPT with an ERC Recommendation CEPT/ERC/REC 01-02 [1] on the designation of the harmonized frequency band 31,8 GHz to 33,4 GHz for the introduction of Fixed Service (FS) including FWA and point-to-point radio relays.

Document History

DS/EN 302063 V1.1.1
May 15, 2003
Fixed Radio Systems; Multipoint equipment; Multipoint digital radio systems operating in the 31,0 GHz to 33,4 GHz (32 GHz) frequency range
The present document specifies the minimum requirements for FDD and TDD equipment and system parameters, including parameters necessary to plan co-existence, of broadband multipoint systems including...
Advertisement