BSI - BS EN 4013

Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated - Classification: 1 550 MPa (at ambient temperature) / 600 degrees C

active, Most Current
Buy Now
Organization: BSI
Publication Date: 5 January 2005
Status: active
Page Count: 10
ICS Code (Nuts): 49.030.30

Document History

January 26, 2023
Draft BS EN 4013 Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated - Classification: 1 550 MPa (at ambient temperature) / 600 °C
A description is not available for this item.
May 10, 2018
Draft BS EN 4013 Aerospace series — Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated — Classification 1 550 MPa (at ambient temperature) / 600 °C
A description is not available for this item.
September 26, 2012
Draft BS EN 4013 Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated - Classification: 1 550 MPa (at ambient temperature) / 600 °C
A description is not available for this item.
BS EN 4013
January 5, 2005
Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated - Classification: 1 550 MPa (at ambient temperature) / 600 degrees C
A description is not available for this item.
March 4, 2003
Shank nuts,self-locking, in heat resisting nickel base alloy NI-P100HT (Inconel 718), silver plated Classification: 1 550 MPa (at ambient temperature)/600 C
A description is not available for this item.

References

Advertisement