DIN EN 300430
Fixed Radio Systems - Point-to-point equipment - Parameters for radio systems for the transmission of STM-1 digital signals operating in the 18 GHz frequency band with channel spacing of 55 MHz and 27,5 MHz (Endorsement of the English version EN 300430 V1.4.1 (2002-07) as German standard)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 June 2004 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
Document History
DIN EN 300430
June 1, 2004
Fixed Radio Systems - Point-to-point equipment - Parameters for radio systems for the transmission of STM-1 digital signals operating in the 18 GHz frequency band with channel spacing of 55 MHz and 27,5 MHz (Endorsement of the English version EN 300430 V1.4.1 (2002-07) as German standard)
A description is not available for this item.
April 1, 2003
Fixed Radio Systems - Point-to-point equipment - Parameters for radio systems for the transmission of STM-1 digital signals operating in the 18 GHz frequency band with channel spacing of 55 MHz and 27,5 MHz (Endorsement of the English version EN 300430 V 1.3.1 (2001-02) as German standard)
A description is not available for this item.
October 1, 2001
Fixed radio systems - Point-to-point equipment - Parameters for radio systems for the transmission of STM-1 digital signals operating in the 18 GHz frequency band with channel spacing of 55 MHz and 27,5 MHz (Endorsement of the English version EN 300430 V 1.2.1 (2000-10) as German Standard)
A description is not available for this item.
April 1, 2000
Transmission and Multiplexing (TM) - Digital Radio Relay Systems (DRRS) - High capacity DRRS carrying 1 × Synchronous Transport Module-1 (1 × STM-1) signals operating in the 18 GHz frequency band with channel spacing of 55 MHz (Endorsement of the English version EN 300430 V 1.1.2 (1999-02) as German standard)
A description is not available for this item.