BSI - BS 5535
Specification for Right angle and box angle plates
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 30 December 1977 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Dividing and tool-workpiece holding devices): | 25.060.20 |
scope:
Provides for three grades of plates made from steel, cast iron or granite in the size range 60 x 50 mm to 600 x 500 mm. Nomenclature, material finish, design, sizes, accuracy, matched pairs, protection and marking. Appendix recommends types of plain and alloy cast iron and method of heat treatment.
Document History
BS 5535
December 30, 1977
Specification for Right angle and box angle plates
Provides for three grades of plates made from steel, cast iron or granite in the size range 60 x 50 mm to 600 x 500 mm. Nomenclature, material finish, design, sizes, accuracy, matched pairs,...