DS/ETS 300394-5-3 Ed.1

Terrestrial Trunked Radio (TETRA); Conformance testing specification; Part 5: Security; Sub-part 3: Abstract Test Suite (ATS)

active, Most Current
Organization: DS
Publication Date: 23 December 1999
Status: active
ICS Code (Terrestrial Trunked Radio (TETRA)): 33.070.10
scope:

This ETS contains two Abstract Test Suites (ATSs) to test the TETRA security V+D and DMO protocols. The protocols are specified, respectively, in ETS 300 392-7 [2] and ETS 300 396-6 [3]. The Test Suite Structure (TSS) and Test Purposes (TPs) for these ATSs are defined in ETS 300 394-5-2 [1]. The objective of this test specification is to provide a basis for approval tests for TETRA equipment giving a high probability of air interface inter-operability between different manufacturer's TETRA equipment. The ISO standard for the methodology of conformance testing, ISO/IEC 9646-1 [4], ISO/IEC 9646-2 [5], ISO/IEC 9646-3 [6] and ISO/IEC 9646-5 [7], as well as the ETSI rules for conformance testing, ETS 300 406 [9] and ETR 141 [10], are used as a basis for the test methodology.

Document History

DS/ETS 300394-5-3 Ed.1
December 23, 1999
Terrestrial Trunked Radio (TETRA); Conformance testing specification; Part 5: Security; Sub-part 3: Abstract Test Suite (ATS)
This ETS contains two Abstract Test Suites (ATSs) to test the TETRA security V+D and DMO protocols. The protocols are specified, respectively, in ETS 300 392-7 [2] and ETS 300 396-6 [3]. The Test...
Advertisement