DS/EN 300474-1 V1.2.1
Digital Enhanced Cordless Telecommunications (DECT); Generic Access Profile (GAP); Profile requirement list and profile specific Implementation Conformance Statement (ICS) proforma; Part 1: Portable radio Termination (PT)
| Organization: | DS |
| Publication Date: | 17 November 2005 |
| Status: | active |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document provides the profile Requirement List and profile-specific Implementation Conformance Statement (profile ICS) proforma for the Digital Enhanced Cordless Telecommunications (DECT) Generic Access Profile (GAP) at the Portable radio Termination (PT) as defined in EN 300 444 [2] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [8]. The supplier of an implementation which is claimed to conform to EN 300 444 [2] is required to complete a copy of the Protocol Implementation Conformance Statement (PICS) proforma EN 300 476-1 [3], EN 300 476-2 [4], EN 300 476-3 [5] and EN 300 476-7 [6] with the replacements from annex A of the present document, as well as, a copy of the and profile-specific ICS proforma provided in annex B of the present document.
Document History