IEEE 187

Standard on Radio Receivers: Open Field Method of Measurement of Spurious Radiation from FM and Television Broadcast Receivers

inactive
Buy Now
Organization: IEEE
Publication Date: 1 January 1990
Status: inactive
Page Count: 15

Document History

February 15, 2018
Measurement of Emissions from FM and Television Broadcast Receivers in the Frequency Range of 9 kHz to 40 GHz
Spurious radiation from sound and television broadcast receivers are possible sources of interference with other radio services. This standard describes the potential sources of spurious radiation...
April 11, 2005
Measurement Methods of Emissions from FM and Television Broadcast Receivers in the Frequency Range of 9 kHz to 40 GHz
Spurious radiation from sound and television broadcast receivers of the superheterodyne type are possible sources of interference with other radio services. This standard describes the potential...
December 12, 2003
Standard for Measurement Methods of Emissions from FM and Television Broadcast Receivers in the Frequency Range of 9 kHz to 40 GHz
Spurious radiation from sound and television broadcast receivers of the superheterodyne type are possible sources of interference with other radio services. This standard describes the potential...
IEEE 187
January 1, 1990
Standard on Radio Receivers: Open Field Method of Measurement of Spurious Radiation from FM and Television Broadcast Receivers
A description is not available for this item.
July 1, 1951
STANDARDS ON RADIO RECEIVERS: OPEN FIELD METHOD OF MEASUREMENT OF SPURIOUS RADIATION FROM FREQUENCY MODULATION AND TELEVISION BROADCAST RECEIVERS
A description is not available for this item.
Advertisement