DLA - SMD-5962-89771

MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 14-STAGE BINARY COUNTER WITH OSCILLATOR, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 2 October 1990
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54HCT4060 14-stage binary counter with oscillator and TTL compatible inputs

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-6 (16-lead, .840" × .310" × .200"), dual-in-line package

Supply voltage range (VCC) - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage range - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage range- - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC input diode current - - - - - - - - - - - ±20 mA DC output diode current (per pin) - - - - - ±20 mA DC drain current (per pin) - - - - - - - - ±25 mA DC VCC or GND current - - - - - - - - - - - ±50 mA Storage temperature range - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - 500 mW 2/ Lead temperature (soldering, 10 seconds) - - +300°C Thermal resistance, junction-to-case (θJC) - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - - +4.5 V dc to +5.5 V dc Case operating temperature range (TC) - - - −55°C to +125°C Input rise or fall time (tr, tf): VCC = 4.5 V - - - - - - - - - - - - - - - 0 to 500 ns Maximum input pulse frequency (fMAX): TC = +25°C, VCC = 4.5 V - - - - - - - - - 30 MHz TC = −55°C to +125°C, VCC = 4.5 V - - - 20 MHz Minimum pulse width (tw1): TC = +25°C, VCC = 4.5 V - - - - - - - - - 16 ns TC = −55°C to +125°C, VCC = 4.5 V - - - 24 ns Minimum reset pulse width (tw2): TC = +25°C, VCC = 4.5 V - - - - - - - - - 25 ns TC = −55°C to +125°C, VCC = 4.5 V - - - 38 ns Minimum reset removal time (trem): TC = +25°C, VCC = 4.5 V - - - - - - - - - 26 ns TC = −55°C to +125°C, VCC = 4.5 V - - - 39 ns

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

February 10, 2023
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 14-STAGE BINARY COUNTER WITH OSCILLATOR, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
May 23, 2017
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 14-STAGE BINARY COUNTER WITH OSCILLATOR, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 17, 2012
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 14-STAGE BINARY COUNTER WITH OSCILLATOR, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 27, 2006
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 14-STAGE BINARY COUNTER WITH OSCILLATOR, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89771
October 2, 1990
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 14-STAGE BINARY COUNTER WITH OSCILLATOR, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement