NPFC - MIL-R-83725/10

RELAY, VACUUM, SPST, N/C, 12 AMPERES DC OR 60 HZ RMS, 10 KILOVOLTS DC OR 60 HZ PEAK

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 14 May 1993
Status: active
Page Count: 1

Document History

February 17, 2022
RELAYS, VACUUM, SPST, N/C, 12 AMPERES DC OR 60 Hz RMS, 10 KILOVOLTS DC OR 60 Hz PEAK
A description is not available for this item.
March 25, 2016
Relay, Vacuum, SPST, N/C, 12 Amperes DC or 60 Hz RMS, 10 Kilovolts DC or 60 Hz Peak
A description is not available for this item.
March 29, 2010
Relay, Vacuum, SPST, N/C, 12 Amperes DC or 60 Hz RMS, 10 Kilovolts DC or 60 Hz Peak
A description is not available for this item.
July 16, 2001
RELAY, VACUUM, SPST, N/C, 12 AMPERES DC OR 60 HZ RMS, 10 KILOVOLTS DC OR 60 HZ PEAK
A description is not available for this item.
MIL-R-83725/10
May 14, 1993
RELAY, VACUUM, SPST, N/C, 12 AMPERES DC OR 60 HZ RMS, 10 KILOVOLTS DC OR 60 HZ PEAK
A description is not available for this item.
October 3, 1986
RELAY, VACUUM, SPST, N/C, 12 AMPERES DC OR 60 HZ RMS, 10 KILOVOLTS DC OR 60 HZ PEAK
This specification sheet is approved for use by the Department of the Air Force, and is available for use within all Departments and Agencies of the Department of Defense. The requirements for...
July 13, 1979
RELAY, VACUUM, SPST, N/C, 12 AMPERES DC OR 60 HZ RMS, 10 KILOVOLTS DC OR 60 HZ PEAK
A description is not available for this item.
Advertisement