DLA - SMD-5962-89513 REV A

MICROCIRCUIT, DIGITAL, FAST CMOS, OCTAL D REGISTER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 13 January 1992
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54FCT574 Octal D register with three-state outputs 02 54FCT574A Octal D register with three-state outputs

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package S F-9 (20-lead, .540" × .300" × .100"), flat package 2 C-2 (20-terminal, .358" × .358" × .100), square chip carrier package

Supply voltage range (VCC) - - - - - - - - - - - - - −0.5 V dc to +6.0 V dc Input supply voltage range - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Output voltage range - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC input diode current (IIK) - - - - - - - - - - - - −20 mA DC output diode (IOK)- - - - - - - - - - - - - - - - −50 mA DC output current - - - - - - - - - - - - - - - - - ±100 mA Maximum power dissipation (PD) 2/ - - - - - - - - - 500 mW Thermal resistance, junction to case (θJC) - - - - - See MIL-M-38510, appendix C Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ)- - - - - - - - - - - - - - +175°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C

Supply voltage range (VCC) - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Maximum low level input voltage (VIL)- - - - - - - - 0.8 V dc Minimum high level input voltage (VIH) - - - - - - - 2.0 V dc Case operating temperature range (TC)- - - - - - - - −55°C to +125°C Minimum setup time, Dn to CP, high or low, (ts)- - - Device type 01 = 2.5 ns; 02 = 2.0 ns Minimum hold time, Dn to CP, high or low, (th) - - - Device type 01 = 2.0 ns; 02 = 1.5 ns Minimum CP pulse width, high or low, (tw)- - - - - - Device type 01 = 7.0 ns; 02 = 6.0 ns

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

September 26, 2022
MICROCIRCUIT, DIGITAL, FAST CMOS, OCTAL-D-REGISTER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
October 25, 2016
MICROCIRCUIT, DIGITAL, FAST CMOS, OCTALD- REGISTER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 26, 2016
MICROCIRCUIT, DIGITAL, FAST CMOS, OCTALD- REGISTER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 19, 2010
MICROCIRCUIT, DIGITAL, FAST CMOS, OCTAL-D-REGISTER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.  
August 1, 2006
MICROCIRCUIT, DIGITAL, FAST CMOS, OCTAL D REGISTER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.  
SMD-5962-89513 REV A
January 13, 1992
MICROCIRCUIT, DIGITAL, FAST CMOS, OCTAL D REGISTER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
April 7, 1989
MICROCIRCUIT, DIGITAL, FAST CMOS, OCTAL D REGISTER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
A description is not available for this item.
Advertisement