DLA - SMD-5962-96584 REV A

MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, 4-BIT BINARY FULL ADDER WITH FAST CARRY, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 20 March 2006
Status: inactive
Page Count: 18
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 24, 2017
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, 4-BIT BINARY FULL ADDER WITH FAST CARRY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
July 24, 2012
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, 4-BIT BINARY FULL ADDER WITH FAST CARRY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
December 7, 2010
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, 4-BIT BINARY FULL ADDER WITH FAST CARRY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-96584 REV A
March 20, 2006
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, 4-BIT BINARY FULL ADDER WITH FAST CARRY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 18, 1996
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, 4-BIT BINARY FULL ADDER WITH FAST CARRY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
Advertisement