DS/CEN ISO/TS 14822-1
Traffic and Travel Information - General specifications for medium-range pre-information via dedicated short-range communication - Part 1: Downlink
inactive, Most Current
| Organization: | DS |
| Publication Date: | 27 June 2006 |
| Status: | inactive |
| Page Count: | 62 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This part of ISO 14822 addresses the passive DSRC issues associated with Medium Range Pre-Information (MRPI) as applied to Traffic and Travel Information (TTI) issued from an information service provider to a suitably equipped moving vehicle. The AID (Application identification) No. for all MRPI Application entities is defined as No. 8 in accordance with ISO 15628.
Document History
DS/CEN ISO/TS 14822-1
June 27, 2006
Traffic and Travel Information - General specifications for medium-range pre-information via dedicated short-range communication - Part 1: Downlink
This part of ISO 14822 addresses the passive DSRC issues associated with Medium Range Pre-Information (MRPI) as applied to Traffic and Travel Information (TTI) issued from an information service...
Traffic and Travel Information - General specifications for medium-range pre-information via dedicated short-range communication - Part 1: Downlink (ISO/TS 14822-1:2005)
A description is not available for this item.