NPFC - JAN-S-627

SOLDER; LOW-MELTING-POINT

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 14 July 1948
Status: active
Page Count: 9
scope:

This specification was approved by the Departments of the Army, the Navy, and the Air Force for use of procurement services of the respective Departments, and supersedes the following specifications:

U. S. Army Navy Department 57-98 Bureau of Ordnance 6 Aug. 1931 47S47(Ord) 25 Feb. 1947

intended Use:

Solder covered by this specification is intended for application where a melting-point range of from 155° to 330°F. is required.

Document History

June 24, 1966
SOLDER; LOW-MELTING-POINT
A description is not available for this item.
JAN-S-627
July 14, 1948
SOLDER; LOW-MELTING-POINT
This specification was approved by the Departments of the Army, the Navy, and the Air Force for use of procurement services of the respective Departments, and supersedes the following specifications:...

References

Advertisement