DS/EN 1761

Rubber hoses and hose assemblies for fuel truck delivery - Specification

active, Most Current
Buy Now
Organization: DS
Publication Date: 20 May 1999
Status: active
Page Count: 11
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Hoses): 83.140.40
scope:

This Standard specifies the requirements for two types of rubber hoses and rubber hose assemblies for loading and discharge of liquid hydrocarbon fuels with a maximum working pressure of 10 bar (1,0 MPa).

Document History

DS/EN 1761
May 20, 1999
Rubber hoses and hose assemblies for fuel truck delivery - Specification
This Standard specifies the requirements for two types of rubber hoses and rubber hose assemblies for loading and discharge of liquid hydrocarbon fuels with a maximum working pressure of 10 bar (1,0...
Advertisement