DS/ETS 300378-1

Signalling Protocols and Switching (SPS) - Q3 interface at the Access Network (AN) for fault and performance management of V5 interfaces and associated user ports - Part 1: Q3 interface specification

inactive, Most Current
Organization: DS
Publication Date: 20 December 1996
Status: inactive
ICS Code (Switching and signalling systems): 33.040.30
scope:

This European Telecommunication Standard (ETS) specifies the Q3 interface between an Access Network (AN) and the Telecommunications Management Network (TMN) for the support of fault and performance management functions for V5 interfaces, as described in ETS 300 324-1 [4] and ETS 300 347-1 [5], and their associated user ports. The management of transmission, media and services which are not related to V5 interfaces is outside the scope of this ETS.

Document History

DS/ETS 300378-1
December 20, 1996
Signalling Protocols and Switching (SPS) - Q3 interface at the Access Network (AN) for fault and performance management of V5 interfaces and associated user ports - Part 1: Q3 interface specification
This European Telecommunication Standard (ETS) specifies the Q3 interface between an Access Network (AN) and the Telecommunications Management Network (TMN) for the support of fault and performance...

References

Advertisement