BSI - BS EN 1993-1-10

Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties

inactive
Buy Now
Organization: BSI
Publication Date: 18 May 2005
Status: inactive
Page Count: 22
ICS Code (Metal structures): 91.080.10
ICS Code (Technical aspects): 91.010.30
scope:

(1) EN 1993-1-10 contains design guidance for the selection of steel for fracture toughness and for through thickness properties of welded elements where there is a significant risk of lamellar tearing during fabrication.

(2) Section 2 applies to steel grades S 235 to S 690. However section 3 applies to steel grades S 235 to S 460 only

NOTE EN 1993-1-1 is restricted to steels S235 to S460.

(3) The rules and guidance given in section 2 and 3 assume that the construction will be executed in accordance with EN 1090

Document History

March 3, 2023
Draft BS EN 1993-1-10 Eurocode 3: Design of steel structures Part 1-10: Material toughness and through-thickness properties
A description is not available for this item.
BS EN 1993-1-10
May 18, 2005
Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
(1) EN 1993-1-10 contains design guidance for the selection of steel for fracture toughness and for through thickness properties of welded elements where there is a significant risk of lamellar...
May 18, 2005
Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
A description is not available for this item.
May 18, 2005
Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
A description is not available for this item.
May 18, 2005
Eurocode 3: Design of steel structures Part 1-10: Material toughness and through-thickness properties
A description is not available for this item.

References

Advertisement